MC508F
MC508F
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC508F Datasheet
History Price: $19.84000
In Stock: 37200
MC508F vs MC527L
Part No
Manufacturer
Series
MC500
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
5V
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1.5mA, 20mA
1.5mA, 20mA
Input Logic Level - Low
0.45V
0.45V
Input Logic Level - High
2.8V
2.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
TO-116
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)