MC520L
MC520L
Active
Description:  MC520 - AND-OR-INVERT GATE, TTL,
Manufacturer:  Rochester Electronics
Datasheet:   MC520L Datasheet
History Price: $39.55000
In Stock: 35600
MC520L vs MC5408F
Part No
Series
-
MC5400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
800μA, 16mA
Input Logic Level - Low
-
0.4V
Input Logic Level - High
-
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFlatPack
Package / Case
-
14-CFlatpack