Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC527F
MC527F
Active
Logic - Gates and Inverters
Description:
AND GATE, TTL
Manufacturer:
Motorola
Datasheet:
MC527F Datasheet
History Price: $19.84000
In Stock: 34720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC527F vs MC503FB2
Part No
MC527F
MC503FB2
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC500
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
5V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
1.5mA, 20mA
-
Input Logic Level - Low
0.45V
-
Input Logic Level - High
2.8V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFlatPack
-
Package / Case
14-CFlatpack
-