MC527F
MC527F
Active
Description:  AND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC527F Datasheet
History Price: $19.84000
In Stock: 18400
MC527F vs MC5403L
Part No
Manufacturer
Series
MC500
MC5400L
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
-
Voltage - Supply
5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1.5mA, 20mA
-, 16mA
Input Logic Level - Low
0.45V
0.4V
Input Logic Level - High
2.8V
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
14-CDIP
Package / Case
14-CFlatpack
14-CDIP (0.300", 7.62mm)