Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC527F
MC527F
Active
Logic - Gates and Inverters
Description:
AND GATE, TTL
Manufacturer:
Motorola
Datasheet:
MC527F Datasheet
History Price: $19.84000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC527F vs MC5404F
Part No
MC527F
MC5404F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC500
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
Inverter
Number of Circuits
2
6
Number of Inputs
4
1
Features
-
-
Voltage - Supply
5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1.5mA, 20mA
400μA, 16mA
Input Logic Level - Low
0.45V
0.4V
Input Logic Level - High
2.8V
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack