MC527L
MC527L
Active
Description:  AND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC527L Datasheet
History Price: $14.15000
In Stock: 17600
MC527L vs MC5420L
Part No
Manufacturer
Series
MC500
MC5400L
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1.5mA, 20mA
400μA, 16mA
Input Logic Level - Low
0.45V
-
Input Logic Level - High
2.8V
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-116
TO-116
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)