Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC529L
MC529L
Active
Logic - Gates and Inverters
Description:
INVERTER, TTL
Manufacturer:
Motorola
Datasheet:
MC529L Datasheet
History Price: $14.15000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC529L vs MC525F
Part No
MC529L
MC525F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
-
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
-
Voltage - Supply
-
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1.5mA, 20mA
Input Logic Level - Low
-
0.45V
Input Logic Level - High
-
2.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFlatPack
Package / Case
-
14-CFlatpack