Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC5401F
MC5401F
Active
Logic - Gates and Inverters
Description:
NAND GATE, MC54 SERIES, TTL
Manufacturer:
Motorola
Datasheet:
MC5401F Datasheet
History Price: $2.24000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC5401F vs MC5438F
Part No
MC5401F
MC5438F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC5400F
MC5400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
54 mA
Current - Output High, Low
-, 16mA
1.2mA, 48mA
Input Logic Level - Low
0.4V
0.4V
Input Logic Level - High
2.4V
4.5V
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFlatPack
Package / Case
-
14-CFlatpack