MC5402L
MC5402L
Active
Description:  NOR GATE, MC54 SERIES, TTL
Manufacturer:  Motorola
Datasheet:   MC5402L Datasheet
History Price: $2.24000
In Stock: 48800
MC5402L vs MC527F
Part No
Manufacturer
Series
MC5400L
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
1.5mA, 20mA
Input Logic Level - Low
0.4V
0.45V
Input Logic Level - High
2.4V
2.8V
Max Propagation Delay @ V, Max CL
29ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-116
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack