MC5404F
MC5404F
Active
Description:  INVERTER
Manufacturer:  Motorola
Datasheet:   MC5404F Datasheet
History Price: $1.73000
In Stock: 31600
MC5404F vs MC525F
Part No
Manufacturer
Series
-
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
1.5mA, 20mA
Input Logic Level - Low
0.4V
0.45V
Input Logic Level - High
2.4V
2.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack