MC5437F
MC5437F
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC5437F Datasheet
History Price: $2.07000
In Stock: 29200
MC5437F vs MC527F
Part No
Manufacturer
Series
MC5400
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
5V
Current - Quiescent (Max)
54 mA
-
Current - Output High, Low
1.2mA, 48mA
1.5mA, 20mA
Input Logic Level - Low
0.4V
0.45V
Input Logic Level - High
4.5V
2.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack