MC5437F
MC5437F
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC5437F Datasheet
History Price: $2.07000
In Stock: 29200
MC5437F vs MC5401F
Part No
Manufacturer
Series
MC5400
MC5400F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
54 mA
-
Current - Output High, Low
1.2mA, 48mA
-, 16mA
Input Logic Level - Low
0.4V
0.4V
Input Logic Level - High
4.5V
2.4V
Max Propagation Delay @ V, Max CL
-
45ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFlatPack
-
Package / Case
14-CFlatpack
-