MC54H08L
MC54H08L
Active
Description:  54H08 - TTL AND GATE
Manufacturer:  Motorola
Datasheet:   MC54H08L Datasheet
History Price: $2.24000
In Stock: 44000
MC54H08L vs MC5405L
Part No
Manufacturer
Series
-
MC5405
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
Open Collector
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
-, 16mA
Input Logic Level - Low
-
0.4V
Input Logic Level - High
-
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-116
Package / Case
-
14-DIP (0.300", 7.62mm)