MC56F8006VLF
MC56F8006VLF
Active
Description:  IC MCU 16BIT 16KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $9.01000
In Stock: 42000
MC56F8006VLF vs MC56F83789VLL
Series
56F8xxx
56F837xx
Packaging
Tray
Tray
Status
Active
Active
Core Processor
56800E
56800EX
Core Size
16-Bit
32-Bit Single-Core
Speed
32MHz
100MHz
Connectivity
I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI, USB
Peripherals
LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
40
82
Program Memory Size
16KB (8K x 16)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 16
64K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
2.7V ~ 3.6V
Data Converters
A/D 24x12b
A/D 20x12b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-LQFP (7x7)
100-LQFP (14x14)