Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC56F8013MFAE
MC56F8013MFAE
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 16KB FLASH 32LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC56F8013MFAE Datasheet
History Price: $9.80078
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC56F8013MFAE vs MC56F84540VLF
Part No
MC56F8013MFAE
MC56F84540VLF
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
56F8xxx
56F8xxx
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
56800E
56800EX
Core Size
16-Bit
32-Bit Single-Core
Speed
32MHz
80MHz
Connectivity
I2C, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
26
39
Program Memory Size
16KB (8K x 16)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
2K x 16
8K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 6x12b
A/D 10x12b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
32-LQFP (7x7)
48-LQFP (7x7)