MC56F8155VFG
MC56F8155VFG
Active
Description:  DIGITAL SIGNAL PROCESSOR, 16-BIT
Manufacturer:  Motorola
History Price: $16.90000
In Stock: 8000
MC56F8155VFG vs MC56F84451VLF
Series
-
56F8xxx
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
56800E
56800EX
Core Size
16-Bit
32-Bit Single-Core
Speed
60MHz
60MHz
Connectivity
EBI/EMI, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
49
39
Program Memory Size
256KB (128K x 16)
96KB (96K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
8K x 16
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 21x12b
A/D 10x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
128-LQFP (20x14)
48-LQFP (7x7)