Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC56F84451VLF
MC56F84451VLF
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 96KB FLASH 48LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC56F84451VLF Datasheet
History Price: $7.60000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC56F84451VLF vs MC56F84789VLL
Part No
MC56F84451VLF
MC56F84789VLL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
56F8xxx
56F8xxx
Packaging
Tray
Tray
Status
Active
Active
Core Processor
56800EX
56800EX
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
60MHz
100MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
39
86
Program Memory Size
96KB (96K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
2K x 8
RAM Size
16K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 10x10b
A/D 16x12b, 16x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-LQFP (7x7)
100-LQFP (14x14)