Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MC68020EH33E
MC68020EH33E
Obsolete
Embedded - Microprocessors
Description:
IC MPU M680X0 33MHZ 132PQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68020EH33E Datasheet
History Price: $102.81000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68020EH33E vs MC68VZ328CVP
Part No
MC68020EH33E
MC68VZ328CVP
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
M680x0
M683xx
Packaging
Bulk or Tray
Bulk
Status
Obsolete
Active
Core Processor
68020
FLX68000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
33MHz
33MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD, Touch Panel
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
132-BQFP Bumpered
144-LBGA