Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC68020FE16E
MC68020FE16E
Obsolete
Embedded - Microprocessors
Description:
IC MPU M680X0 166MHZ 132CQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68020FE16E Datasheet
History Price: $106.66000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68020FE16E vs MC68SEC000CFU20
Part No
MC68020FE16E
MC68SEC000CFU20
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Motorola
Series
M680x0
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
68020
CPU32
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
166MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
132-BCQFP
64-QFP