MC68030CRC25C
MC68030CRC25C
Obsolete
Description:  IC MPU M680X0 25MHZ 128PGA
Manufacturer:  Freescale Semiconductor
History Price: $113.33000
In Stock: 31200
MC68030CRC25C vs MC68SEC000CFU10
Series
M680x0
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
68030
CPU32
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
25MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Surface Mount
Supplier Device Package
128-BPGA
64-QFP