MC68030FE16C
MC68030FE16C
Active
Description:  IC MPU M680X0 166MHZ 132CQFP
Manufacturer:  Motorola
History Price: $66.11000
In Stock: 29600
MC68030FE16C vs MC68SEC000PB20
Manufacturer
Series
M680x0
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
68030
68SEC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
166MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
132-BCQFP
64-TQFP