MC68040FE25V
MC68040FE25V
Active
Description:  IC MPU M680X0 25MHZ 184CQFP
Manufacturer:  Motorola
History Price: $232.60000
In Stock: 8400
MC68040FE25V vs MC68SEC000CAA16
Series
M680x0
M680x0
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Core Processor
68040
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
25MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
184-BCQFP
64-QFP