MC68331CEH16
MC68331CEH16
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 132PQFP
Manufacturer:  NXP Semiconductors
History Price: $54.86000
In Stock: 21600
MC68331CEH16 vs MC68L711E9FU2
Series
M683xx
-
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Core Processor
CPU32
M68HC11
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
2MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
16
Program Memory Size
-
12KB (12K x 8)
Program Memory Type
ROMless
EPROM
EEPROM Size
-
512 x 8
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
64-BQFP
Supplier Device Package
132-PQFP (24.13x24.13)
64-QFP (14x14)