MC68331CPV16B1
MC68331CPV16B1
Active
Description:  IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:  Motorola
History Price: $15.97000
In Stock: 19200
MC68331CPV16B1 vs MC68HSC705C8ACS
Manufacturer
Series
-
HC05
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V1
HC05
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
2.1MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
24
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
-
304 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
-
40-CDIP (0.600", 15.24mm)
Supplier Device Package
144-LQFP (20x20)
40-CDIP