☰
MC68340FE25E
MC68340FE25E
Obsolete
Description:  IC MPU M683XX 25MHZ 144CQFP
Manufacturer:  Freescale Semiconductor
History Price: Obsolete
In Stock: 1200
MC68340FE25E vs MC68340CAB25E
Series
M683xx
M683xx
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
CPU32
CPU32
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
25MHz
25MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
144-BCQFP
144-BQFP