MC68360VR25VL
MC68360VR25VL
Active
Description:  IC MPU M683XX 25MHZ 357BGA
Manufacturer:  Freescale Semiconductor
History Price: $117.83000
In Stock: 6000
MC68360VR25VL vs MC68SEC000CAA16
Series
M683xx
M680x0
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Core Processor
CPU32+
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
25MHz
16MHz
Co-Processors/DSP
Communications; CPM
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (1)
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
64-QFP