Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Motorola MC68882FN16A
MC68882FN16A
Active
Embedded - DSP (Digital Signal Processors)
Description:
MATH COPROCESSOR, SUPPORTS MC680
Manufacturer:
Motorola
Datasheet:
MC68882FN16A Datasheet
History Price: $38.69000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68882FN16A vs MC68882CRC25A
Part No
MC68882FN16A
MC68882CRC25A
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Motorola
Freescale Semiconductor
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Floating Point
-
Interface
SCI, SPI
Floating-Point Co-Processor
Clock Rate
16MHz
-
Non-Volatile Memory
-
Through Hole
On-Chip RAM
-
68-BCPGA
Voltage - I/O
-
68-PGA (26.92x26.92)
Voltage - Core
5.00V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
68-LCC (J-Lead)
-
Supplier Device Package
68-PLCC (24.21x24.21)
-