Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Motorola MC68882FN16A
MC68882FN16A
Active
Embedded - DSP (Digital Signal Processors)
Description:
MATH COPROCESSOR, SUPPORTS MC680
Manufacturer:
Motorola
Datasheet:
MC68882FN16A Datasheet
History Price: $38.69000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68882FN16A vs MC68882EI16A
Part No
MC68882FN16A
MC68882EI16A
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Motorola
Freescale Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Floating Point
Floating Point
Interface
SCI, SPI
SCI, SPI
Clock Rate
16MHz
16MHz
Non-Volatile Memory
-
-
On-Chip RAM
-
-
Voltage - I/O
-
-
Voltage - Core
5.00V
5.00V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.21x24.21)
68-PLCC (24.23x24.23)