MC68EC060RC66
MC68EC060RC66
Active
Description:  IC MPU M680X0 66MHZ 206PGA
Manufacturer:  Motorola
History Price: $362.80000
In Stock: 18000
MC68EC060RC66 vs MC68VZ328AG
Series
M680x0
M683xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
68060
FLX68000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
33MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD, Touch Panel
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Surface Mount
Supplier Device Package
206-BPGA
144-LQFP