MC68HC000RC8
MC68HC000RC8
Obsolete
Description:  IC MPU M680X0 8MHZ 68PGA
Manufacturer:  Freescale Semiconductor
History Price: $179.32000
In Stock: 34000
MC68HC000RC8 vs MC68SEC000AE10
Series
M680x0
M680x0
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
EC000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
8MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Surface Mount
Supplier Device Package
68-BCPGA
64-LQFP