MC68L11E0FN2
MC68L11E0FN2
Active
Description:  MICROCONTROLLER, 8 BIT, HC08/S08
Manufacturer:  Motorola
History Price: $9.36000
In Stock: 45200
MC68L11E0FN2 vs MC68L11D0CFBE2
Series
-
HC11
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
M68HC11
HC11
Core Size
8-Bit
8-Bit
Speed
2MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
16
26
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
512 x 8
192 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b SAR
-
Oscillator Type
External, Internal
Internal
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
44-QFP
Supplier Device Package
52-PLCC (19.13x19.13)
44-QFP (10x10)