MC68L11E1FNE2
MC68L11E1FNE2
Obsolete
Description:  IC MCU 8BIT ROMLESS 52PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 10800
MC68L11E1FNE2 vs MC68HSC705C8ACS
Series
HC11
HC05
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC11
HC05
Core Size
8-Bit
8-Bit
Speed
2MHz
2.1MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
38
24
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
512 x 8
-
RAM Size
512 x 8
304 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
52-LCC (J-Lead)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
52-PLCC (19.1x19.1)
40-CDIP