MC68L11F1CFNE3
MC68L11F1CFNE3
Active
Description:  IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 27200
MC68L11F1CFNE3 vs MC68HSC705C8ACS
Series
HC11
HC05
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC11
HC05
Core Size
8-Bit
8-Bit
Speed
3MHz
2.1MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
30
24
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
512 x 8
-
RAM Size
1K x 8
304 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
68-LCC (J-Lead)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
68-PLCC (24.21x24.21)
40-CDIP