MC68LC060RC75
MC68LC060RC75
Active
Description:  IC MPU M680X0 75MHZ 206PGA
Manufacturer:  Motorola
History Price: $756.07000
In Stock: 28400
MC68LC060RC75 vs MC68SEC000AA20
Series
M680x0
M680x0
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
68060
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
75MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Surface Mount
Supplier Device Package
206-BPGA
64-QFP