Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC68SEC000AA16
MC68SEC000AA16
Active
Embedded - Microprocessors
Description:
MICROPROCESSOR, 32-BIT, MC68000
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68SEC000AA16 Datasheet
History Price: $22.96000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68SEC000AA16 vs MC68VZ328AG
Part No
MC68SEC000AA16
MC68VZ328AG
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
M683xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
FLX68000
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
33MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
-
No
Display & Interface Controllers
-
LCD, Touch Panel
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
3.0V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
144-LQFP