MC68SEC000AE16
MC68SEC000AE16
Active
Description:  IC MPU M680X0 16MHZ 64LQFP
Manufacturer:  Freescale Semiconductor
History Price: $17.44000
In Stock: 9200
MC68SEC000AE16 vs MC68SEC000FU20
Series
M680x0
M680x0
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
EC000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
16MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V, 5.0V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
64-LQFP
64-QFP