MC68SEC000CAA16-FR
MC68SEC000CAA16-FR
Active
Description:  IC MPU 16MHZ 64QFP
Manufacturer:  Freescale Semiconductor
History Price: $27.27000
In Stock: 24000
MC68SEC000CAA16-FR vs MC68SEC000CFU20
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
M68000
CPU32
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
16MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V, 5V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
64-QFP
64-QFP