Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC705SR3CFBE
MC705SR3CFBE
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 3.75KB OTP 44QFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC705SR3CFBE Datasheet
History Price: Obsolete
In Stock: 47480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC705SR3CFBE vs MC705C8ABE
Part No
MC705SR3CFBE
MC705C8ABE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
HC05
HC05
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
HC05
HC05
Core Size
8-Bit
8-Bit
Speed
4MHz
2.1MHz
Connectivity
-
SCI, SPI
Peripherals
LED, POR
POR, WDT
Number of I/O
32
24
Program Memory Size
3.75KB (3.75K x 8)
8KB (8K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
192 x 8
304 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 4x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
44-QFP
42-SDIP (0.600", 15.24mm)
Supplier Device Package
44-QFP (10x10)
42-PDIP