MC7410VU400LE
MC7410VU400LE
Obsolete
Description:  IC MPU MPC74XX 400MHZ 360CBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 32400
MC7410VU400LE vs MC7448VS867NC
Series
MPC74xx
MPC74xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC G4
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
867MHz
Co-Processors/DSP
-
Multimedia; SIMD
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.8V, 2.5V, 3.3V
1.5V, 1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
360-BCBGA, FCCBGA
360-CLGA, FCCLGA