Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MC7448VS1600LC
MC7448VS1600LC
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC74XX 1.6GHZ 360FCCLGA
Manufacturer:
NXP Semiconductors
Datasheet:
MC7448VS1600LC Datasheet
History Price: Obsolete
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7448VS1600LC vs MC7448VU1000ND
Part No
MC7448VS1600LC
MC7448VU1000ND
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MPC74xx
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC G4
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
1.6GHz
-
Co-Processors/DSP
Multimedia; SIMD
-
RAM Controllers
-
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.5V, 1.8V, 2.5V
-
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
360-CLGA, FCCLGA
-