Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MC7448VS600ND
MC7448VS600ND
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC74XX 600MHZ 360FCCLGA
Manufacturer:
NXP Semiconductors
Datasheet:
MC7448VS600ND Datasheet
History Price: Obsolete
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7448VS600ND vs MC7448VU1600PD
Part No
MC7448VS600ND
MC7448VU1600PD
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC74xx
MPC74xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC G4
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
600MHz
1.6GHz
Co-Processors/DSP
Multimedia; SIMD
Multimedia; SIMD
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.5V, 1.8V, 2.5V
1.5V, 1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
360-CLGA, FCCLGA
360-CBGA, FCCBGA