Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC7448VU1000ND
MC7448VU1000ND
Active
Embedded - Microprocessors
Description:
32-BIT POWER ARCHITECTURE MPU, 1
Manufacturer:
Freescale Semiconductor
Datasheet:
MC7448VU1000ND Datasheet
History Price: Active
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7448VU1000ND vs MC7448VS600NC
Part No
MC7448VU1000ND
MC7448VS600NC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
MPC74xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
PowerPC G4
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
600MHz
Co-Processors/DSP
-
Multimedia; SIMD
RAM Controllers
-
-
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
1.5V, 1.8V, 2.5V
Operating Temperature
-
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
360-CLGA, FCCLGA