Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC7457RX1000LC
MC7457RX1000LC
Active
Embedded - Microprocessors
Description:
IC MPU MPC74XX 1.0GHZ 483FCCBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MC7457RX1000LC Datasheet
History Price: $256.53000
In Stock: 32760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7457RX1000LC vs MC7448VU1000LC
Part No
MC7457RX1000LC
MC7448VU1000LC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
MPC74xx
MPC74xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
PowerPC G4
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
1.0GHz
1.0GHz
Co-Processors/DSP
Multimedia; SIMD
Multimedia; SIMD
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.5V, 1.8V, 2.5V
1.5V, 1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
483-BCBGA, FCCBGA
360-CBGA, FCCBGA