MC74AC00N
MC74AC00N
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MC74AC00N Datasheet
History Price: $0.09000
In Stock: 22000
MC74AC00N vs MC74VHCT14AM
Manufacturer
Series
74AC
74VHCT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
Schmitt Trigger
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.9V ~ 1.65V
0.5V ~ 0.6V
Input Logic Level - High
2.1V ~ 3.85V
1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
9.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
SOEIAJ-14
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)