MC74AC00N
MC74AC00N
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MC74AC00N Datasheet
History Price: $0.09000
In Stock: 22000
MC74AC00N vs MC75454U
Manufacturer
Series
74AC
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Current - Quiescent (Max)
4 μA
79 mA
Current - Output High, Low
24mA, 24mA
100μA, 300mA
Input Logic Level - Low
0.9V ~ 1.65V
0.8V
Input Logic Level - High
2.1V ~ 3.85V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
25ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
8-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)