Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Motorola MC74AC174M
MC74AC174M
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, AC SERIES
Manufacturer:
Motorola
Datasheet:
MC74AC174M Datasheet
History Price: $0.19000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74AC174M vs MC74VHC574DWG
Part No
MC74AC174M
MC74VHC574DWG
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Motorola
onsemi
Series
-
74VHC
Packaging
Bulk
Tube
Status
Active
Active
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
6
8
Clock Frequency
125 MHz
115 MHz
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
10.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Iq)
8 μA
4 μA
Input Capacitance
4.5 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOEIAJ
20-SOIC
Package / Case
16-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)