MC74F148D
MC74F148D
Active
Description:  ENCODER 8-TO 3 PRIORITY BIPOLAR
Manufacturer:  onsemi
Datasheet:   MC74F148D Datasheet
History Price: $0.15000
In Stock: 27600
MC74F148D vs MC74F521DWR2
Manufacturer
Series
-
74F
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
1mA, 20mA
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
21 mA
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SO
Mounting Type
-
Surface Mount