MC74HC11FR1
MC74HC11FR1
Active
Description:  IC GATE AND 3CH 3 INP
Manufacturer:  Motorola
Datasheet:   MC74HC11FR1 Datasheet
History Price: Active
In Stock: 20400
MC74HC11FR1 vs MC75451P
Manufacturer
Series
74HC
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
3
2
Number of Inputs
3
2
Features
-
-
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Current - Quiescent (Max)
1 μA
65 mA
Current - Output High, Low
5.2mA, 5.2mA
100μA, 100mA
Input Logic Level - Low
0.5V ~ 1.8V
0.8V
Input Logic Level - High
1.5V ~ 4.2V
2V
Max Propagation Delay @ V, Max CL
16ns @ 6V, 50pF
18ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
8-PDIP
Package / Case
-
8-DIP (0.300", 7.62mm)