MC74HC85FL1
MC74HC85FL1
Active
Description:  4BIT MAGNITUDE COMPARATOR
Manufacturer:  onsemi
Datasheet:   MC74HC85FL1 Datasheet
History Price: Active
In Stock: 26000
MC74HC85FL1 vs MC74F521M
Manufacturer
Series
74HC
74F
Packaging
Bulk
Bulk
Status
Active
Active
Type
Magnitude Comparator
-
Number of Bits
4
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
4mA, 4mA
1mA, 20mA
Max Propagation Delay @ V, Max CL
40ns @ 4.5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
8 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
-
-
Supplier Device Package
-
-
Mounting Type
-
Surface Mount