Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Motorola MC74HC85FR1
MC74HC85FR1
Active
Logic - Comparators
Description:
4 BIT MAGNITUE MAGNITUDE COMPARA
Manufacturer:
Motorola
Datasheet:
MC74HC85FR1 Datasheet
History Price: Active
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74HC85FR1 vs MC74HC85FL1
Part No
MC74HC85FR1
MC74HC85FL1
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Motorola
onsemi
Series
74HC
74HC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
40ns @ 4.5V, 50pF
40ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
-
-
Supplier Device Package
-
-
Mounting Type
-
-